21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS 13V 5% 600W UNI SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8023-ND | 34AJ4504 |
| Product Name | TVS Diodes | Tvs 13V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 21.5 volts |