Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE MODULE GEN PURP 1600V 90A
DIODE MODULE GP 1600V 90A
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | MSCDR90A160BL1NG | 150-MSCDR90A160BL1NG-ND | MSCDR90A160BL1NG |
| Product Name | Diode Module | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Module | ||
| IF | 90000 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) |