TVS DIODE 8VWM 13.4VC DO204AL
UNI-DIRECTIONAL TVS PLASTIC (040-200D) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MSAC8.0/TR-ND | 61AJ7787 |
| Product Name | TVS Diodes | Uni-Directional Tvs Plastic (040-200D) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-4; DO-204AL, DO-41, Axial | |
| Peak Pulse Power | 500 watts | |
| VC | 13.4 volts |