10V Clamp 44A Ipp Tvs Diode Through Hole DO-41
UNI-DIRECTIONAL TVS DO-41P ROHS COMPLIANT: YES
TVS DIODE 5VWM 10VC DO41
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSAC5.0-ND | 34AJ4208 | MSAC5.0 |
| Product Name | TVS Diodes | Uni-Directional Tvs Do-41P Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 10 volts | 10 volts |