19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 12VWM 19.9VC SMBJ
TVS 12V 5% 600W BI SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMBJ12CAE3/TRMS-ND | MSMBJ12CAE3/TR | 34AJ4500 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 12V 5% 600W Bi Smbj (Do-214Aa) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 19.9 volts | 19.9 volts |