Diode Switching 400V 0.7A 2-Pin Micro SMP T/R Product overview: MSE07PG-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE07PG-M3/89A can be used for catalog matching and distributor lookup.
Diode Standard 400V 700mA Surface Mount MicroSMP (DO-219AD)
Diode Standard 400V 700mA Surface Mount MicroSMP (DO-219AD)
Diode Standard 400V 700mA Surface Mount MicroSMP (DO-219AD)
DIODE GP 400V 700MA MICROSMP
Rectifiers 0.7A, 400V, ESD PROTECTION, SM RECT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MSE07PG-M3/89A | MSE07PG-M3/89AGITR-ND | MSE07PG-M3/89A | MSE07PG-M3/89A |
| Product Name | 400V 0.7A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS |