Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single MSE1PJHM3J/89A

Description
Win Source Part Number: 1128779-MSE1PJHM3J/8 9A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 780 ns Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Alternative Parts (Cross-Reference): MSE1PJHM3J89A; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MSE1PJHM3J/89AGITR,M SE1PJHM3J/89AGICT,MS E1PJHM3J/89A-ND,MSE1 PJHM3J/89AGIDKR Base Product Number: MSE1
Request a Quote Datasheet
Description
Win Source Part Number: 1128779-MSE1PJHM3J/8 9A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 780 ns Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Alternative Parts (Cross-Reference): MSE1PJHM3J89A; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MSE1PJHM3J/89AGITR,M SE1PJHM3J/89AGICT,MS E1PJHM3J/89A-ND,MSE1 PJHM3J/89AGIDKR Base Product Number: MSE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1128779-MSE1PJHM3J/89A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1128779-MSE1PJHM3J/89A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1128779-MSE1PJHM3J/89A
Win Source Part Number: 1128779-MSE1PJHM3J/8 9A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 780 ns Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Alternative Parts (Cross-Reference): MSE1PJHM3J89A; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MSE1PJHM3J/89AGITR,M SE1PJHM3J/89AGICT,MS E1PJHM3J/89A-ND,MSE1 PJHM3J/89AGIDKR Base Product Number: MSE1

Win Source Part Number: 1128779-MSE1PJHM3J/89A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 780 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Alternative Parts (Cross-Reference): MSE1PJHM3J89A;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MSE1PJHM3J/89AGITR,MSE1PJHM3J/89AGICT,MSE1PJHM3J/89A-ND,MSE1PJHM3J/89AGIDKR
Base Product Number: MSE1

Buy Now Datasheet
Automotive 600V 1A Diode and Rectifier - 280-MSE1PJHM3J/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 1A Diode and Rectifier
280-MSE1PJHM3J/89A
Automotive 600V 1A Diode and Rectifier 280-MSE1PJHM3J/89A
Diode Switching 600V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSE1PJHM3J/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PJHM3J/89A can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSE1PJHM3J/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PJHM3J/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MSE1PJHM3J/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PJHM3J/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PJHM3J/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSE1PJHM3J/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSE1PJHM3J/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSE1PJHM3J/89A
DIODE GEN PURP 600V 1A MICROSMP

DIODE GEN PURP 600V 1A MICROSMP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MSE1PJHM3J/89A
Rectifiers MSE1PJHM3J/89A
Rectifiers 1.0A, 600V, ESD PROTECTION, SM

Rectifiers 1.0A, 600V, ESD PROTECTION, SM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1128779-MSE1PJHM3J/89A 280-MSE1PJHM3J/89A MSE1PJHM3J/89AGITR-ND MSE1PJHM3J/89A MSE1PJHM3J/89A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive 600V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 600 volts
IR 1.00E-3 mA
trr 780 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG861S12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 120 volts
View Details