Ametherm, Inc.
Inrush Current Limiters (ICL)
MS3220010B
Description
ICL 20 OHM 25% 10A 31MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 20 OHM 25% 10A 31MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
570-MS3220010B-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
47.5 mA
IR
2 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
1000 volts
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
VF
715 to 0.7150 volts
View Details
2 suppliers