Microchip Technology, Inc. TVS Diodes MSMBJ24A

Description
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1086-8067-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-8067-ND
TVS Diodes 1086-8067-ND
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
TVS - TVS - Diodes - MSMBJ24A - 885960-MSMBJ24A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MSMBJ24A
885960-MSMBJ24A
TVS - TVS - Diodes - MSMBJ24A 885960-MSMBJ24A
Manufacturer: Microchip Technology Win Source Part Number: 885960-MSMBJ24A Series: Military, MIL-PRF-19500 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) Package: DO-214AA, SMB Package: Bulk Mounting: Surface Mount Family Name: SMBJ24 Categories: Circuit Protection Case / Package: SMBJ (DO-214AA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-8067, 1086-8067-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 885960-MSMBJ24A
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Package: DO-214AA, SMB
Package: Bulk
Mounting: Surface Mount
Family Name: SMBJ24
Categories: Circuit Protection
Case / Package: SMBJ (DO-214AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-8067, 1086-8067-MIL

Buy Now Datasheet
TVS Protection Diode - 144-MSMBJ24A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MSMBJ24A
TVS Protection Diode 144-MSMBJ24A
TVS DIODE 24VWM 38.9VC SMBJ Product overview: MSMBJ24A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMBJ24A can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC SMBJ Product overview: MSMBJ24A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMBJ24A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs 24V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ4563 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 24V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ4563
Tvs 24V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ4563
TVS 24V 5% 600W UNI SMBJ (DO-214AA) ROHS COMPLIANT: YES

TVS 24V 5% 600W UNI SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1086-8067-ND 885960-MSMBJ24A 144-MSMBJ24A 34AJ4563
Product Name TVS Diodes TVS - TVS - Diodes - MSMBJ24A TVS Protection Diode Tvs 24V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; SMBJ (DO-214AA) Bulk
Peak Pulse Power 600 watts 600 watts
VC 38.9 volts
Unlock Full Specs
to access all available technical data