DIODE GP 100V 700MA MICROSMP Product overview: MSE07PB-M3/89A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE07PB-M3/89A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1095125-MSE07PB-M3/8
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.08V @ 700mA
Reverse Recovery Time (trr): 780ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Diode Standard 100V 700mA Surface Mount MicroSMP (DO-219AD)
Diode Standard 100V 700mA Surface Mount MicroSMP (DO-219AD)
Diode Standard 100V 700mA Surface Mount MicroSMP (DO-219AD)
DIODE GP 100V 700MA MICROSMP
Rectifiers 0.7A, 100V, ESD PROTECTION, SM RECT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MSE07PB-M3/89A | 1095125-MSE07PB-M3/89A | MSE07PB-M3/89AGIDKR-ND | MSE07PB-M3/89A | MSE07PB-M3/89A |
| Product Name | 100V 700MA Diode and Rectifier | Diodes, Rectifiers - Single - MSE07PB-M3/89A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | MicroSMP | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Standard | ||||
| VF | 1.08 volts | 1.08 volts |