38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
TVS DIODE 24VWM 38.9VC SMBG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7874-ND | MSMBG24AE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 38.9 volts | 38.9 volts |