12V Clamp 50A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
TVS 7V 5% 600W BI SMBG (DO-215AA) ROHS COMPLIANT: YES
TVS DIODE 7VWM 12VC SMBG
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7958-ND | 34AJ4385 | MSMBG7.0CAE3 |
| Product Name | TVS Diodes | Tvs 7V 5% 600W Bi Smbg (Do-215Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 12 volts | 12 volts |