DIODES Incorporated 1KV 1.5A Diode and Rectifier MSB15MH-13

Description
BRIDGE RECT 1P 1KV 1.5A 4MSBL Product overview: MSB15MH-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB15MH-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1P 1KV 1.5A 4MSBL Product overview: MSB15MH-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB15MH-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1.5A Diode and Rectifier - 299-MSB15MH-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1.5A Diode and Rectifier
299-MSB15MH-13
1KV 1.5A Diode and Rectifier 299-MSB15MH-13
BRIDGE RECT 1P 1KV 1.5A 4MSBL Product overview: MSB15MH-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB15MH-13 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 1KV 1.5A 4MSBL Product overview: MSB15MH-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB15MH-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 31-MSB15MH-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
31-MSB15MH-13DKR-ND
Bridge Rectifiers 31-MSB15MH-13DKR-ND
BRIDGE RECT 1P 1KV 1.5A 4-MSBL

BRIDGE RECT 1P 1KV 1.5A 4-MSBL

Buy Now Datasheet
Bridge Rectifiers - 31-MSB15MH-13CT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
31-MSB15MH-13CT-ND
Bridge Rectifiers 31-MSB15MH-13CT-ND
BRIDGE RECT 1P 1KV 1.5A 4-MSBL

BRIDGE RECT 1P 1KV 1.5A 4-MSBL

Buy Now Datasheet
Bridge Rectifiers - 31-MSB15MH-13TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
31-MSB15MH-13TR-ND
Bridge Rectifiers 31-MSB15MH-13TR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MSBL

Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MSBL

Buy Now Datasheet
Bridge Rectifiers - MSB15MH-13 - 885941-MSB15MH-13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSB15MH-13
885941-MSB15MH-13
Bridge Rectifiers - MSB15MH-13 885941-MSB15MH-13
Manufacturer: Diodes Incorporated Win Source Part Number: 885941-MSB15MH-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-MSBL Package: 4-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: MSB15 Categories: Discrete Semiconductor Products Case / Package: 4-MSBL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 885941-MSB15MH-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-MSBL
Package: 4-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: MSB15
Categories: Discrete Semiconductor Products
Case / Package: 4-MSBL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSB15MH-13
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSB15MH-13
BRIDGE RECT 1P 1KV 1.5A 4MSBL

BRIDGE RECT 1P 1KV 1.5A 4MSBL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 299-MSB15MH-13 31-MSB15MH-13DKR-ND 885941-MSB15MH-13 MSB15MH-13
Product Name 1KV 1.5A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - MSB15MH-13 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tape & Reel (TR) 4-SMD, Flat Leads
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data