Rectifier Diode, 1 Element, 0.7A, 600V V(RRM), Silicon, Product overview: MSE07PJ-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.7A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE07PJ-M3/89A can be used for catalog matching and distributor lookup.
Diode Standard 600V 700mA Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 700mA Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 700mA Surface Mount MicroSMP (DO-219AD)
Rectifiers 0.7A, 600V, ESD PROTECTION, SM RECT
DIODE GP 600V 700MA MICROSMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MSE07PJ-M3/89A | MSE07PJ-M3/89AGICT-ND | MSE07PJ-M3/89A | MSE07PJ-M3/89A |
| Product Name | 0.7A 600V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |