42.3V Clamp 11.1A Ipp Tvs Diode Through Hole DO-41
UNI-DIRECTIONAL TVS DO-41P ROHS COMPLIANT: YES
TVS DIODE 26VWM 42.3VC DO41
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSAC26-ND | 34AJ4206 | MSAC26 |
| Product Name | TVS Diodes | Uni-Directional Tvs Do-41P Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 42.3 volts | 42.3 volts |