Microchip Technology, Inc. Silicon Carbide Diode Module MSCDC600A120AG

Description
Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Low stray inductance M5 power connectors High Level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high-frequency operation Low noise switching Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Uninterruptible Power Supply (UPS) Induction heating Welding equipment High-speed rectifiers
Request a Quote Datasheet
Description
Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Low stray inductance M5 power connectors High Level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high-frequency operation Low noise switching Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Uninterruptible Power Supply (UPS) Induction heating Welding equipment High-speed rectifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide Diode Module
MSCDC600A120AG
Silicon Carbide Diode Module MSCDC600A120AG
Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Low stray inductance M5 power connectors High Level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high-frequency operation Low noise switching Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Uninterruptible Power Supply (UPS) Induction heating Welding equipment High-speed rectifiers

Features

  • Silicon carbide (SiC) Schottky diode
  • Zero reverse recovery
  • Zero forward recovery
  • Temperature-independent switching behavior
  • Positive temperature coefficient on VF
  • Low stray inductance
  • M5 power connectors
  • High Level of integration
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • Outstanding performance at high-frequency operation
  • Low noise switching
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • RoHS compliant

Applications

  • Uninterruptible Power Supply (UPS)
  • Induction heating
  • Welding equipment
  • High-speed rectifiers
Supplier's Site Datasheet
Diode Arrays - 150-MSCDC600A120AG-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Silicon Carbide Schottky 1200V 600A (DC) Chassis Mount Module

Diode Array 1 Pair Series Connection Silicon Carbide Schottky 1200V 600A (DC) Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSCDC600A120AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSCDC600A120AG
Discrete Semiconductor Products - Diodes - Rectifiers MSCDC600A120AG
DIODE MOD SIC SCHOT 1200V SP6

DIODE MOD SIC SCHOT 1200V SP6

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diode Arrays Rectifiers
Product Number MSCDC600A120AG 150-MSCDC600A120AG-ND MSCDC600A120AG
Product Name Silicon Carbide Diode Module Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
IF 600000 mA
Tj -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Low-leakage double diode - BAV170-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers