Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325814-MSE1PBHM3/89
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 4,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 780 ns
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: MicroSMP (DO-219AD)
Case / Package: MicroSMP
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MSE1PBHM3/89AGIDKR,M
Base Product Number: MSE1
RoHS Status: ROHS3 Compliant
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)
Diode Switching 100V 1A Automotive 2-Pin Micro SMP T/R Product overview: MSE1PBHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PBHM3/89A can be used for catalog matching and distributor lookup.
ESD DIODE, 1A, 100V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A MICROSMP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1325814-MSE1PBHM3/89A | MSE1PBHM3/89AGITR-ND | 280-MSE1PBHM3/89A | 2436953 | 24R6961 | MSE1PBHM3/89A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Automotive 100V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Esd Diode, 1A, 100V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 100 volts | |||||
| IR | 1.00E-3 mA |