STMicroelectronics, Inc. 32-bit 36MHz 256KB 16KB Embedded Microcontroller MCU STR730FZ2T6

Description
32-bit ARM7 MCU, 36MHz, 256KB Flash, 16KB RAM, TQFP Product overview: STR730FZ2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR730FZ2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM7 MCU, 36MHz, 256KB Flash, 16KB RAM, TQFP Product overview: STR730FZ2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR730FZ2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 36MHz 256KB 16KB Embedded Microcontroller MCU - 685-STR730FZ2T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 36MHz 256KB 16KB Embedded Microcontroller MCU
685-STR730FZ2T6
32-bit 36MHz 256KB 16KB Embedded Microcontroller MCU 685-STR730FZ2T6
32-bit ARM7 MCU, 36MHz, 256KB Flash, 16KB RAM, TQFP Product overview: STR730FZ2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR730FZ2T6 can be used for catalog matching and distributor lookup.

32-bit ARM7 MCU, 36MHz, 256KB Flash, 16KB RAM, TQFP Product overview: STR730FZ2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR730FZ2T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STR730FZ2T6 - 347931-STR730FZ2T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR730FZ2T6
347931-STR730FZ2T6
Embedded - Embedded - Microcontrollers - STR730FZ2T6 347931-STR730FZ2T6
Manufacturer: STMicroelectronics Win Source Part Number: 347931-STR730FZ2T6 Packaging: Tray Core Processor: ARM7 Number of I/O: 112 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: STR730FZ2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 36MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): UPD70F3380ZM2GJA-GAE -AXPK60FN1M0VLQ12; uPD70F3380M1GJA-GAE- AX; uPD70F3380M2GJA-GAE- AX; Introduction Date: November 15, 2001 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 347931-STR730FZ2T6
Packaging: Tray
Core Processor: ARM7
Number of I/O: 112
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: STR730FZ2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 36MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): UPD70F3380ZM2GJA-GAE-AXPK60FN1M0VLQ12; uPD70F3380M1GJA-GAE-AX; uPD70F3380M2GJA-GAE-AX;
Introduction Date: November 15, 2001
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-5645-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5645-ND
Microcontrollers 497-5645-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
ARM Microcontrollers - MCU 16/32 MCU - 761-STR730FZ2T6 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU 16/32 MCU
761-STR730FZ2T6
ARM Microcontrollers - MCU 16/32 MCU 761-STR730FZ2T6
ARM Microcontrollers - MCU 16/32 MCU

ARM Microcontrollers - MCU 16/32 MCU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR730FZ2T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR730FZ2T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR730FZ2T6
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Microcontrollers - STR730FZ2T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR730FZ2T6
Microcontrollers STR730FZ2T6
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR730FZ2T6
ARM Microcontrollers - MCU STR730FZ2T6
ARM Microcontrollers - MCU 16/32 MCU

ARM Microcontrollers - MCU 16/32 MCU

Buy Now Datasheet
Microcontrollers - STR730FZ2T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR730FZ2T6
Microcontrollers STR730FZ2T6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STR730FZ2T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR730FZ2T6
Embedded - Microcontrollers STR730FZ2T6
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR730FZ2T6 347931-STR730FZ2T6 497-5645-ND 761-STR730FZ2T6 STR730FZ2T6 STR730FZ2T6 STR730FZ2T6 STR730FZ2T6 STR730FZ2T6
Product Name 32-bit 36MHz 256KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR730FZ2T6 Microcontrollers ARM Microcontrollers - MCU 16/32 MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 5.5 volts 4.5 to 5.5 volts
Serial Interface I2C, SPI, CAN, UART, USART CAN; SPI; UART; USART I²C; SPI; UART; USART; CAN, I2C, SPI, UART, USART
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers