Manufacturer: STMicroelectronics
Win Source Part Number: 795757-STM8SPLNB1M6
Series: STM8S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Core Processor: STM8
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: SaTCR LNBs and Switchers
Mounting: SMD
Operating Supply Voltage: 2.95 V ~ 5.5 V
Interface: DiSEqC, I2C
Family Name: STM8SPLNB1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): SC510354JDW; SC510354JDWE; STM8SPLNB1P6;
Introduction Date: July 28, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
DiSEqC slave microcontroller for SaTCR based LNBs and switchers Product overview: STM8SPLNB1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STM8SPLNB1M6 can be used for catalog matching and distributor lookup.
IC MCU 8BIT DISEQC 20SOIC
IC MCU 8BIT DISEQC 20SOIC
IC MCU 8BIT DISEQC 20SOIC
IC MCU 8BIT DISEQC 20SOIC
IC MCU 8BIT DISEQC 20SOIC
MCU, 8BIT, 16MHZ, WSOIC-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:-; RAM Memory Size:-; No. of Pins:20Pins; MCU Case Style:WSOIC; No. of I/O s:-; Embedded Interface Type:I2C; RoHS Compliant: Yes
8-bit Microcontrollers - MCU DiSEqC slave MCU 8-Bit 16MHz LNB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795757-STM8SPLNB1M6 | 769-STM8SPLNB1M6 | 497-11768-5-ND | STM8SPLNB1M6 | STM8SPLNB1M6 | STM8SPLNB1M6 | STM8SPLNB1M6 | 84AC2932 | STM8SPLNB1M6 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - STM8SPLNB1M6 | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Mcu, 8Bit, 16Mhz, Wsoic-20; Product Range Stmicroelectronics | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | |||||||
| Supply Voltage | 2.95 to 5.5 volts | 2.95 to 5.5 volts | 2.95 to 5.5 volts | 2.95 to 5.5 volts | |||||
| Serial Interface | I²C; DiSEqC, I2C | I2C | I²C; DiSEqC, I²C | I²C; DiSEqC, I²C | I²C | ||||
| Package Type | SOIC | Other; SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | Other; WSOIC | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |