STMicroelectronics, Inc. Microcontrollers STR710FZ1T6

Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH
Request a Quote Datasheet
Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4510-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4510-ND
Microcontrollers 497-4510-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR710FZ1T6 - 898443-STR710FZ1T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR710FZ1T6
898443-STR710FZ1T6
Embedded - Embedded - Microcontrollers - STR710FZ1T6 898443-STR710FZ1T6
Manufacturer: STMicroelectronics Win Source Part Number: 898443-STR710FZ1T6 Series: STR7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8 + 16K) FLASH Core Processor: ARM7® Speed: 66MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, HDLC, I2C, SmartCard, SPI, UART/USART, USB Peripherals: PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8 + 16K) Program Memory Type: FLASH Data Converters: A/D 4x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: STR710 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-4510-NDR, 497-4510, -497-4510

Manufacturer: STMicroelectronics
Win Source Part Number: 898443-STR710FZ1T6
Series: STR7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8 + 16K) FLASH
Core Processor: ARM7®
Speed: 66MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals: PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8 + 16K)
Program Memory Type: FLASH
Data Converters: A/D 4x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Family Name: STR710
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-4510-NDR, 497-4510, -497-4510

Buy Now Datasheet
32-bit 66MHz 128KB Embedded Microcontroller MCU - 685-STR710FZ1T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 66MHz 128KB Embedded Microcontroller MCU
685-STR710FZ1T6
32-bit 66MHz 128KB Embedded Microcontroller MCU 685-STR710FZ1T6
32-Bit ARM MCU, 66MHz, 128KB Flash, USB, CAN, LQFP Product overview: STR710FZ1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710FZ1T6 can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 66MHz, 128KB Flash, USB, CAN, LQFP Product overview: STR710FZ1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710FZ1T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR710FZ1T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR710FZ1T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR710FZ1T6
IC MCU 32BIT 128KB FLASH 144LQFP

IC MCU 32BIT 128KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR710FZ1T6
ARM Microcontrollers - MCU STR710FZ1T6
ARM Microcontrollers - MCU 128K Flash 16K RAM

ARM Microcontrollers - MCU 128K Flash 16K RAM

Buy Now Datasheet
Embedded - Microcontrollers - STR710FZ1T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR710FZ1T6
Embedded - Microcontrollers STR710FZ1T6
IC MCU 32BIT 128KB FLASH 144LQFP

IC MCU 32BIT 128KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STR710FZ1T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR710FZ1T6
Microcontrollers STR710FZ1T6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4510-ND 898443-STR710FZ1T6 685-STR710FZ1T6 STR710FZ1T6 STR710FZ1T6 STR710FZ1T6 STR710FZ1T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STR710FZ1T6 32-bit 66MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 4x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - C161PILF3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP100
View Details
5 suppliers