STMicroelectronics, Inc. Microcontrollers STR710FZ2H6

Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
Request a Quote Datasheet
Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5642-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5642-ND
Microcontrollers 497-5642-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH

Buy Now Datasheet
32-bit 66MHz 256KB Embedded Microcontroller MCU - 685-STR710FZ2H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 66MHz 256KB Embedded Microcontroller MCU
685-STR710FZ2H6
32-bit 66MHz 256KB Embedded Microcontroller MCU 685-STR710FZ2H6
32-bit ARM MCU, 66MHz, 256KB Flash, USB, CAN, 48 I/O, LFBGA Product overview: STR710FZ2H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710FZ2H6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 66MHz, 256KB Flash, USB, CAN, 48 I/O, LFBGA Product overview: STR710FZ2H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710FZ2H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STR710FZ2H6 - 054007-STR710FZ2H6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR710FZ2H6
054007-STR710FZ2H6
Embedded - Embedded - Microcontrollers - STR710FZ2H6 054007-STR710FZ2H6
Manufacturer: STMicroelectronics Win Source Part Number: 054007-STR710FZ2H6 Packaging: Tray Core Processor: ARM7 Number of I/O: 48 Program Memory Size: 256KB (256K x 8 + 16K) Program Memory Type: FLASH Data Converters: A/D 4x12b Family Name: STR710FZ2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LFBGA Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): ATSAME70Q19A-CN; ATSAME70Q21A-CNT; ATSAMV71Q21B-CB; Introduction Date: March 17, 2004 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054007-STR710FZ2H6
Packaging: Tray
Core Processor: ARM7
Number of I/O: 48
Program Memory Size: 256KB (256K x 8 + 16K)
Program Memory Type: FLASH
Data Converters: A/D 4x12b
Family Name: STR710FZ2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LFBGA
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): ATSAME70Q19A-CN; ATSAME70Q21A-CNT; ATSAMV71Q21B-CB;
Introduction Date: March 17, 2004
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STR710FZ2H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR710FZ2H6
Microcontrollers STR710FZ2H6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH

Buy Now Datasheet
Microcontrollers - STR710FZ2H6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR710FZ2H6
Microcontrollers STR710FZ2H6
IC MCU 32BIT 256KB FLASH 144BGA

IC MCU 32BIT 256KB FLASH 144BGA

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STR710FZ2H6
Embedded - Microcontrollers STR710FZ2H6
IC MCU 32BIT 256KB FLASH 144BGA

IC MCU 32BIT 256KB FLASH 144BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR710FZ2H6
ARM Microcontrollers - MCU STR710FZ2H6
ARM Microcontrollers - MCU 256K Flash 64K RAM

ARM Microcontrollers - MCU 256K Flash 64K RAM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5642-ND 685-STR710FZ2H6 054007-STR710FZ2H6 STR710FZ2H6 STR710FZ2H6 STR710FZ2H6 STR710FZ2H6
Product Name Microcontrollers 32-bit 66MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR710FZ2H6 Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 4x12b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details