EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
Manufacturer: Infineon Technologies
Win Source Part Number: 797005-TLE9844QXXUMA
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Core Processor: ARM Cortex-M0
Package: 48-VFQFN Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 3 V ~ 28 V
Interface: LIN, SSI, UART
Number of I/O: 10
Program Memory Type: FLASH (64 kB)
RAM Size: 4K x 8
Family Name: TLE9832-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-VQFN-48-31
Alternative Parts (Cross-Reference): STM32F102C8T6xxx; STM32F102CBT6; STM32F302C8T7TR; STM32F423CHU6;
ECCN: 3A991.a.2
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
EMBEDDED POWER Product overview: TLE9844QXXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9844QXXUMA1 can be used for catalog matching and distributor lookup.
TLE9844 - Relay Driver Integrated ARM Cortex M0
EMBEDDED POWER
ARM Microcontrollers - MCU EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9844QXXUMA1TR-ND | 2184414P | 797005-TLE9844QXXUMA1 | 769-TLE9844QXXUMA1 | TLE9844QXXUMA1 | TLE9844QXXUMA1 | TLE9844QXXUMA1 | TLE9844QXXUMA1 | TLE9844QXXUMA1 |
| Product Name | Application Specific Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - TLE9844QXXUMA1 | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | ARM Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | |
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | ||||
| ROM Type | Flash | Flash; FLASH (64 kB) | EEPROM; EEPROM | ||||||
| Supply Voltage | 3 to 28 volts | 3 to 28 volts | 3 to 28 volts | 28 to 3 volts | 3 to 28 volts | ||||
| Serial Interface | UART | UART; LIN, SSI, UART | SPI/UART | UART; LIN, SSI, UART | |||||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; VQFN | Other; Tape & Reel (TR) | Other; PG-VQFN-48 | Other; 48-VFQFN Exposed Pad |