STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S903K3T6C STM8S903K3T6C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031423-STM8S903K3T6C Packaging: Tray Core Processor: STM8 Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Family Name: STM8S903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PCA3352CH; M37540M4V-443GP#X2; M37540M4T-XXXGP; M37540M4V-470GP; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031423-STM8S903K3T6C Packaging: Tray Core Processor: STM8 Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Family Name: STM8S903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PCA3352CH; M37540M4V-443GP#X2; M37540M4T-XXXGP; M37540M4V-470GP; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8S903K3 is an 8-bit microcontroller featuring a 16 MHz STM8 core with a Harvard architecture and a 3-stage pipeline. It includes 8 Kbytes of Flash program memory, 1 Kbyte of RAM, and 640 bytes of EEPROM, with a data retention of 20 years at 55 °C after 10,000 cycles. The device operates within a voltage range of 2.95 to 5.5 V and supports various clock sources, including a low-power crystal oscillator and internal RC oscillators. This microcontroller is equipped with a nested interrupt controller capable of handling 32 interrupts and offers up to 28 I/O pins in a 32-pin LQFP package. It features multiple timers, including a 16-bit advanced control timer and a general-purpose timer, as well as a 10-bit ADC with up to 7 multiplexed channels. Communication interfaces include UART, SPI, and I2C, making it suitable for a wide range of applications. The STM8S903K3 is designed for low power consumption, with several power management modes available.

Datasheet Summary
Powered by GS/AI

The STM8S903K3 is an 8-bit microcontroller featuring a 16 MHz STM8 core with a Harvard architecture and a 3-stage pipeline. It includes 8 Kbytes of Flash program memory, 1 Kbyte of RAM, and 640 bytes of EEPROM, with a data retention of 20 years at 55 °C after 10,000 cycles. The device operates within a voltage range of 2.95 to 5.5 V and supports various clock sources, including a low-power crystal oscillator and internal RC oscillators. This microcontroller is equipped with a nested interrupt controller capable of handling 32 interrupts and offers up to 28 I/O pins in a 32-pin LQFP package. It features multiple timers, including a 16-bit advanced control timer and a general-purpose timer, as well as a 10-bit ADC with up to 7 multiplexed channels. Communication interfaces include UART, SPI, and I2C, making it suitable for a wide range of applications. The STM8S903K3 is designed for low power consumption, with several power management modes available.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S903K3T6C - 031423-STM8S903K3T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S903K3T6C
031423-STM8S903K3T6C
Embedded - Embedded - Microcontrollers - STM8S903K3T6C 031423-STM8S903K3T6C
Manufacturer: STMicroelectronics Win Source Part Number: 031423-STM8S903K3T6C Packaging: Tray Core Processor: STM8 Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Family Name: STM8S903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PCA3352CH; M37540M4V-443GP#X2; M37540M4T-XXXGP; M37540M4V-470GP; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031423-STM8S903K3T6C
Packaging: Tray
Core Processor: STM8
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 7x10b
Family Name: STM8S903
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): PCA3352CH; M37540M4V-443GP#X2; M37540M4T-XXXGP; M37540M4V-470GP;
Introduction Date: June 03, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8S903K3T6C
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8S903K3T6C
8-bit MCU, 8KB Flash, 16MHz, LQFP, 28 I/O, I2C, SPI, UART Product overview: STM8S903K3T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, LQFP, 28 I/O, I2C, SPI, UART Product overview: STM8S903K3T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-8944-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8944-ND
Microcontrollers 497-8944-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM8S903K3T6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S903K3T6C
Microcontrollers STM8S903K3T6C
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S903K3T6C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903K3T6C
Embedded - Microcontrollers STM8S903K3T6C
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903K3T6C
8-bit Microcontrollers - MCU STM8S903K3T6C
8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

Buy Now Datasheet
Microcontrollers - STM8S903K3T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903K3T6C
Microcontrollers STM8S903K3T6C
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903K3T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903K3T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903K3T6C
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics - 24AC5473 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics
24AC5473
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics 24AC5473
MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:28I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:28I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031423-STM8S903K3T6C 685-STM8S903K3T6C 497-8944-ND STM8S903K3T6C STM8S903K3T6C STM8S903K3T6C STM8S903K3T6C STM8S903K3T6C 24AC5473
Product Name Embedded - Embedded - Microcontrollers - STM8S903K3T6C 8-bit 8KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 640 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details