STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8TL53G4U6 STM8TL53G4U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795762-STM8TL53G4U6 Series: STM8T Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 28-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, ProxSense, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8TL53G4 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UFQFPN Alternative Parts (Cross-Reference): STM8TL53G4U6TR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795762-STM8TL53G4U6 Series: STM8T Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 28-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, ProxSense, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8TL53G4 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UFQFPN Alternative Parts (Cross-Reference): STM8TL53G4U6TR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8TL53G4U6 - 795762-STM8TL53G4U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8TL53G4U6
795762-STM8TL53G4U6
Embedded - Embedded - Microcontrollers - STM8TL53G4U6 795762-STM8TL53G4U6
Manufacturer: STMicroelectronics Win Source Part Number: 795762-STM8TL53G4U6 Series: STM8T Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 28-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, ProxSense, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8TL53G4 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UFQFPN Alternative Parts (Cross-Reference): STM8TL53G4U6TR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795762-STM8TL53G4U6
Series: STM8T
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 28-UFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, ProxSense, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM8TL53G4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-UFQFPN
Alternative Parts (Cross-Reference): STM8TL53G4U6TR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Low-Power 8-bit Embedded Microcontroller MCU - 685-STM8TL53G4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit Embedded Microcontroller MCU
685-STM8TL53G4U6
Low-Power 8-bit Embedded Microcontroller MCU 685-STM8TL53G4U6
8-bit, ultra-low-power, touch-sensing MCUs with 16-Kbyte Flash and proximity detection Product overview: STM8TL53G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8TL53G4U6 can be used for catalog matching and distributor lookup.

8-bit, ultra-low-power, touch-sensing MCUs with 16-Kbyte Flash and proximity detection Product overview: STM8TL53G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8TL53G4U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8TL53G4U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8TL53G4U6-ND
Microcontrollers STM8TL53G4U6-ND
STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - STM8TL53G4U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8TL53G4U6
Embedded - Microcontrollers STM8TL53G4U6
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8TL53G4U6
8-bit Microcontrollers - MCU STM8TL53G4U6
8-bit Microcontrollers - MCU 8-bit Ultra-Low PWR 16kB ProxSense SPI

8-bit Microcontrollers - MCU 8-bit Ultra-Low PWR 16kB ProxSense SPI

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8TL53G4U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8TL53G4U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8TL53G4U6
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site
Microcontrollers - STM8TL53G4U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8TL53G4U6
Microcontrollers STM8TL53G4U6
STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795762-STM8TL53G4U6 685-STM8TL53G4U6 STM8TL53G4U6-ND STM8TL53G4U6 STM8TL53G4U6 STM8TL53G4U6 STM8TL53G4U6
Product Name Embedded - Embedded - Microcontrollers - STM8TL53G4U6 Low-Power 8-bit Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details