STMicroelectronics, Inc. Microcontrollers STR755FV0T6

Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet
Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5757-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5757-ND
Microcontrollers 497-5757-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 64KB 16KB Embedded Microcontroller MCU
685-STR755FV0T6
32-bit 60MHz 64KB 16KB Embedded Microcontroller MCU 685-STR755FV0T6
32-bit ARM MCU, 60MHz, 64KB Flash, 16KB RAM, LQFP Product overview: STR755FV0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR755FV0T6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 60MHz, 64KB Flash, 16KB RAM, LQFP Product overview: STR755FV0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR755FV0T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - STR755FV0T6 - 898449-STR755FV0T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR755FV0T6
898449-STR755FV0T6
Embedded - Embedded - Microcontrollers - STR755FV0T6 898449-STR755FV0T6
Manufacturer: STMicroelectronics Win Source Part Number: 898449-STR755FV0T6 Series: STR7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 32-Bit 60MHz 64KB (64K x 8) FLASH Core Processor: ARM7® Speed: 60MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, SSI, SSP, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 72 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: STR755 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-5757, 1805-STR755FV0T6, -497-5757

Manufacturer: STMicroelectronics
Win Source Part Number: 898449-STR755FV0T6
Series: STR7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 32-Bit 60MHz 64KB (64K x 8) FLASH
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, SSI, SSP, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 72
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: STR755
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-5757, 1805-STR755FV0T6, -497-5757

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR755FV0T6
ARM Microcontrollers - MCU STR755FV0T6
ARM Microcontrollers - MCU 32-BITS MICROS

ARM Microcontrollers - MCU 32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STR755FV0T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR755FV0T6
Microcontrollers STR755FV0T6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Ic, 32Bit Mcu, Arm7, 60Mhz, Lqfp-100; Product Range Stmicroelectronics - 34M2685 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 32Bit Mcu, Arm7, 60Mhz, Lqfp-100; Product Range Stmicroelectronics
34M2685
Ic, 32Bit Mcu, Arm7, 60Mhz, Lqfp-100; Product Range Stmicroelectronics 34M2685
IC, 32BIT MCU, ARM7, 60MHZ, LQFP-100; Product Range:STR7 ARM7 Microcontrollers; No. of Bits:32bit; CPU Speed:60MHz; RAM Memory Size:16KB; No. of Pins:100Pins; No. of I/O s:72I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB RoHS Compliant: Yes

IC, 32BIT MCU, ARM7, 60MHZ, LQFP-100; Product Range:STR7 ARM7 Microcontrollers; No. of Bits:32bit; CPU Speed:60MHz; RAM Memory Size:16KB; No. of Pins:100Pins; No. of I/O s:72I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - STR755FV0T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR755FV0T6
Embedded - Microcontrollers STR755FV0T6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR755FV0T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR755FV0T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR755FV0T6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
ARM Microcontrollers - MCU 32-BITS MICROS - 761-STR755FV0T6 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU 32-BITS MICROS
761-STR755FV0T6
ARM Microcontrollers - MCU 32-BITS MICROS 761-STR755FV0T6
ARM Microcontrollers - MCU 32-BITS MICROS

ARM Microcontrollers - MCU 32-BITS MICROS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5757-ND 685-STR755FV0T6 898449-STR755FV0T6 STR755FV0T6 STR755FV0T6 34M2685 STR755FV0T6 STR755FV0T6 761-STR755FV0T6
Product Name Microcontrollers 32-bit 60MHz 64KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR755FV0T6 ARM Microcontrollers - MCU Microcontrollers Ic, 32Bit Mcu, Arm7, 60Mhz, Lqfp-100; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU 32-BITS MICROS
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 16x10b
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products