STMicroelectronics, Inc. Microcontrollers STR731FV2T6

Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5646-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5646-ND
Microcontrollers 497-5646-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR731FV2T6 - 898444-STR731FV2T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR731FV2T6
898444-STR731FV2T6
Embedded - Embedded - Microcontrollers - STR731FV2T6 898444-STR731FV2T6
Manufacturer: STMicroelectronics Win Source Part Number: 898444-STR731FV2T6 Series: STR7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 32-Bit 36MHz 256KB (256K x 8) FLASH Core Processor: ARM7® Speed: 36MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: STR731 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898444-STR731FV2T6
Series: STR7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 32-Bit 36MHz 256KB (256K x 8) FLASH
Core Processor: ARM7®
Speed: 36MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: STR731
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
32-bit 36MHz 256KB 16KB Embedded Microcontroller MCU
685-STR731FV2T6
32-bit 36MHz 256KB 16KB Embedded Microcontroller MCU 685-STR731FV2T6
32-bit ARM7 MCU, 36MHz, 256KB Flash, 16KB RAM, TQFP Product overview: STR731FV2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR731FV2T6 can be used for catalog matching and distributor lookup.

32-bit ARM7 MCU, 36MHz, 256KB Flash, 16KB RAM, TQFP Product overview: STR731FV2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR731FV2T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC - 761-STR731FV2T6 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC
761-STR731FV2T6
ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC 761-STR731FV2T6
ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC

ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC

Supplier's Site
Microcontrollers - STR731FV2T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR731FV2T6
Microcontrollers STR731FV2T6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STR731FV2T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR731FV2T6
Embedded - Microcontrollers STR731FV2T6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STR731FV2T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR731FV2T6
Microcontrollers STR731FV2T6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR731FV2T6
ARM Microcontrollers - MCU STR731FV2T6
ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC

ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR731FV2T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR731FV2T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR731FV2T6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5646-ND 898444-STR731FV2T6 685-STR731FV2T6 761-STR731FV2T6 STR731FV2T6 STR731FV2T6 STR731FV2T6 STR731FV2T6 STR731FV2T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STR731FV2T6 32-bit 36MHz 256KB 16KB Embedded Microcontroller MCU ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
Bits Other; A/D 12x10b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C83037300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers