EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
TLE98422 - Relay Driver Integrated ARM Cortex M0
ARM Microcontrollers - MCU EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE98422QXXUMA1DKR-ND | TLE98422QXXUMA1 | TLE98422QXXUMA1 | TLE98422QXXUMA1 | TLE98422QXXUMA1 | TLE98422QXXUMA1 |
| Product Name | Application Specific Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | |
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM Type | Flash | |||||
| Supply Voltage | 3 to 28 volts | 28 to 3 volts | 3 to 28 volts | |||
| Serial Interface | UART | UART; LIN, SSI, UART | ||||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; PG-VQFN-48 | Other; 48-VFQFN Exposed Pad |