ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
STR710 - ARM7, 32-bit MCU with Flash, USB and CAN
32-bit ARM MCU, 256KB Flash, 66MHz, USB, CAN, 48 I/O, LQFP Product overview: STR710FZ2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 66MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710FZ2T6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 086290-STR710FZ2T6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STR7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 66MHz
Package: 144-LQFP
Manufacturer Device Package: *
Standard Package: 60
Catalog: STR7
Operating Supply Voltage: 3 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: CAN EBI/EMI HDLC I²C SmartCard SPI UART/USART USB
Peripherals: PWM WDT
Number of I/O: 48
Program Memory Size: 256KB (256K x 8 + 16K)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 256KB FLASH 144LQFP
ARM Microcontrollers - MCU 256K Flash 64K RAM
IC MCU 32BIT 256KB FLASH 144LQFP
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
IC MCU 32BIT 256KB FLASH 144LQFP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-4511-ND | STR710FZ2T6 | 685-STR710FZ2T6 | 086290-STR710FZ2T6 | STR710FZ2T6 | STR710FZ2T6 | STR710FZ2T6 | STR710FZ2T6 | STR710FZ2T6 |
| Product Name | Microcontrollers | 32-bit 256KB 66MHz Embedded Microcontroller MCU | Integrated Circuits(ICs) | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||||
| Bits | Other; A/D 4x12b | ||||||||
| RAM | 64 KB | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |