STMicroelectronics, Inc. 32-bit 36MHz 256KB Embedded Microcontroller MCU STR731FV2T7

Description
32-bit ARM7 MCU, 36MHz, 256KB Flash, 12 ADC, 72 I/O, TQFP Product overview: STR731FV2T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR731FV2T7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM7 MCU, 36MHz, 256KB Flash, 12 ADC, 72 I/O, TQFP Product overview: STR731FV2T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR731FV2T7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STR731FV2T7 is a 32-bit microcontroller from Quarktwin Technology Ltd., based on the ARM7TDMI architecture, operating at a frequency of up to 36 MHz. It features 256 KB of Flash memory with a data retention of 20 years at 85°C and 16 KB of RAM. The microcontroller supports multiple communication interfaces, including 4 UARTs, 2 I2C interfaces, and up to 3 CAN interfaces, making it suitable for various applications requiring robust communication capabilities. The device includes a comprehensive set of peripherals, such as 20 timers, a 10-bit ADC with up to 16 channels, and 4 DMA controllers, enhancing its versatility in handling complex tasks. It operates within a supply voltage range of 4.5 to 5.5 V and incorporates power-saving modes to optimize energy consumption. The STR731FV2T7 is available in TQFP100 and LFBGA144 packages, providing flexibility in design and integration. This microcontroller is ideal for applications that demand high performance and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The STR731FV2T7 is a 32-bit microcontroller from Quarktwin Technology Ltd., based on the ARM7TDMI architecture, operating at a frequency of up to 36 MHz. It features 256 KB of Flash memory with a data retention of 20 years at 85°C and 16 KB of RAM. The microcontroller supports multiple communication interfaces, including 4 UARTs, 2 I2C interfaces, and up to 3 CAN interfaces, making it suitable for various applications requiring robust communication capabilities. The device includes a comprehensive set of peripherals, such as 20 timers, a 10-bit ADC with up to 16 channels, and 4 DMA controllers, enhancing its versatility in handling complex tasks. It operates within a supply voltage range of 4.5 to 5.5 V and incorporates power-saving modes to optimize energy consumption. The STR731FV2T7 is available in TQFP100 and LFBGA144 packages, providing flexibility in design and integration. This microcontroller is ideal for applications that demand high performance and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 36MHz 256KB Embedded Microcontroller MCU
685-STR731FV2T7
32-bit 36MHz 256KB Embedded Microcontroller MCU 685-STR731FV2T7
32-bit ARM7 MCU, 36MHz, 256KB Flash, 12 ADC, 72 I/O, TQFP Product overview: STR731FV2T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR731FV2T7 can be used for catalog matching and distributor lookup.

32-bit ARM7 MCU, 36MHz, 256KB Flash, 12 ADC, 72 I/O, TQFP Product overview: STR731FV2T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR731FV2T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-5142-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5142-ND
Microcontrollers 497-5142-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR731FV2T7 - 727312-STR731FV2T7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR731FV2T7
727312-STR731FV2T7
Embedded - Embedded - Microcontrollers - STR731FV2T7 727312-STR731FV2T7
Manufacturer: STMicroelectronics Win Source Part Number: 727312-STR731FV2T7 Packaging: Tray Mounting Style: SMD Core Processor: ARM7 Speed: 36MHz Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: STR73*F Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 72 Date RAM Size: 16K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 727312-STR731FV2T7
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 36MHz
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: STR73*F
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 72
Date RAM Size: 16K x 8

Buy Now
Embedded - Microcontrollers - STR731FV2T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR731FV2T7
Embedded - Microcontrollers STR731FV2T7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR731FV2T7
ARM Microcontrollers - MCU STR731FV2T7
ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI

ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI

Buy Now Datasheet
Microcontrollers - STR731FV2T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR731FV2T7
Microcontrollers STR731FV2T7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STR731FV2T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR731FV2T7
Microcontrollers STR731FV2T7
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR731FV2T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR731FV2T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STR731FV2T7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR731FV2T7 497-5142-ND 727312-STR731FV2T7 STR731FV2T7 STR731FV2T7 STR731FV2T7 STR731FV2T7 STR731FV2T7
Product Name 32-bit 36MHz 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STR731FV2T7 Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 16 KB 16 KB 256 KB 16 KB 16 KB 16 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, CAN, UART, USART CAN; SPI; UART; USART
Package Type Other; TQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers