TC212 - AURIX TriCore 32-bit microcontroller
IC MCU 32BIT 512KB FLASH 80TQFP Product overview: TC212S8F133NACKXUMA1
IC MCU 32BIT 512KB FLASH 80TQFP
IC MCU 32BIT 512KB FLASH 80TQFP
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 512KB (512K x 8) FLASH PG-TQFP-80-7
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 512KB (512K x 8) FLASH PG-TQFP-80-7
IC MCU 32BIT 512KB FLASH 80TQFP
IC MCU 32BIT 512KB FLASH 80TQFP
32-bit Microcontrollers - MCU 32 BIT AURIX
IC MCU 32BIT 512KB FLASH 80TQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC212S8F133NACKXUMA1 | 685-TC212S8F133NACKXUMA1 | 448-TC212S8F133NACKXUMA1DKR-ND | TC212S8F133NACKXUMA1 | TC212S8F133NACKXUMA1 | TC212S8F133NACKXUMA1 | TC212S8F133NACKXUMA1 | TC212S8F133NACKXUMA1 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package Type | QFP; TQFP; Other; PG-TQFP-8 | Other; Tape & Reel (TR) | TQFP; Other; 80-TQFP Exposed Pad | QFP; TQFP; Other; 80-TQFP Exposed Pad | TQFP; Other; 80-TQFP Exposed Pad | QFP; Other; 80-TQFP Exposed Pad | ||
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz | |||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB |