ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI
IC MCU 32BIT 128KB FLASH 100LQFP
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
IC MCU 32BIT 128KB FLASH 100LQFP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-5141-ND | STR731FV1T7 | STR731FV1T7 | STR731FV1T7 | STR731FV1T7 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 36 MHz | 36 MHz | 36 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |