Infineon Technologies AG Microcontrollers TC265D40F200WBBKXUMA1

Description
IC MCU 32BIT 2.5MB FLASH 176LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 2.5MB FLASH 176LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-TC265D40F200WBBKXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2.5MB FLASH 176LQFP

IC MCU 32BIT 2.5MB FLASH 176LQFP

Buy Now Datasheet
Microcontrollers - 448-TC265D40F200WBBKXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2.5MB FLASH 176LQFP

IC MCU 32BIT 2.5MB FLASH 176LQFP

Buy Now Datasheet
Microcontrollers - 448-TC265D40F200WBBKXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-176-22

TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-176-22

Buy Now Datasheet
32-bit 32BIT 2.5MB Embedded Microcontroller MCU - 685-TC265D40F200WBBKXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2.5MB Embedded Microcontroller MCU
685-TC265D40F200WBBKXUMA1
32-bit 32BIT 2.5MB Embedded Microcontroller MCU 685-TC265D40F200WBBKXUMA1
IC MCU 32BIT 2.5MB FLASH 176LQFP Product overview: TC265D40F200WBBKXUMA 1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TC265D40F200WBBK XUMA1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2.5MB FLASH 176LQFP Product overview: TC265D40F200WBBKXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TC265D40F200WBBKXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316710-TC265D40F200WBBKXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316710-TC265D40F200WBBKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316710-TC265D40F200WBBKXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1316710-TC265D40F200 WBBKXUMA1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: TriCore™ Speed: 200MHz Standard Package: 500 Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI5, QSPI, SENT Peripherals: DMA, WDT Number of I/O: 112 Program Memory Size: 2.5MB (2.5M x 8) Program Memory Type: FLASH EEPROM Size: 96K x 8 RAM Size: 240K x 8 Data Converters: A/D 50x12b, 3 x Sigma-Delta Oscillator Type: External Supplier Device Package: PG-LQFP-176-22 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 176-LQFP Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.3V, 5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: INFINFTC265D40F200WB BKXUMA1,SP001257830, 2156-TC265D40F200WBB KXUMA1 Base Product Number: TC265D40 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1316710-TC265D40F200WBBKXUMA1
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: TriCore™
Speed: 200MHz
Standard Package: 500
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI5, QSPI, SENT
Peripherals: DMA, WDT
Number of I/O: 112
Program Memory Size: 2.5MB (2.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 96K x 8
RAM Size: 240K x 8
Data Converters: A/D 50x12b, 3 x Sigma-Delta
Oscillator Type: External
Supplier Device Package: PG-LQFP-176-22
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 176-LQFP Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.3V, 5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: INFINFTC265D40F200WBBKXUMA1,SP001257830,2156-TC265D40F200WBBKXUMA1
Base Product Number: TC265D40
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TC265D40F200WBBKXUMA1
32-bit Microcontrollers - MCU TC265D40F200WBBKXUMA1
32-bit Microcontrollers - MCU 32 BIT AURIX

32-bit Microcontrollers - MCU 32 BIT AURIX

Buy Now
Microcontrollers - TC265D40F200WBBKXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TC265D40F200WBBKXUMA1
Microcontrollers TC265D40F200WBBKXUMA1
TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-176-22

TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-176-22

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TC265D40F200WBBKXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TC265D40F200WBBKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers TC265D40F200WBBKXUMA1
IC MCU 32BIT 2.5MB FLASH 176LQFP

IC MCU 32BIT 2.5MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-TC265D40F200WBBKXUMA1DKR-ND 685-TC265D40F200WBBKXUMA1 1316710-TC265D40F200WBBKXUMA1 TC265D40F200WBBKXUMA1 TC265D40F200WBBKXUMA1 TC265D40F200WBBKXUMA1
Product Name Microcontrollers 32-bit 32BIT 2.5MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 50x12b, 3 x Sigma-Delta
RAM 240 KB 240 KB 2500 KB 240 KB 240 KB
ROM 2500 KB 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C2DBYY001678 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers