STMicroelectronics, Inc. Microcontrollers STR750FV1T6

Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH
Request a Quote
Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, 32-bit ARM7TDMI, operates at a speed of 60 MHz and is housed in a LQFP-100 package. It features a 32-bit RISC CPU with a performance of 54 DMIPS. The device includes up to 256 KB of Flash program memory and 16 KB of SRAM, along with a 10-bit ADC that supports multiple channels and programmable features. It offers a variety of communication interfaces, including I2C, multiple UARTs, SSP, USB, and CAN, making it suitable for diverse applications. The microcontroller supports up to 72 GPIOs with high sink capabilities and includes several timers, including a PWM timer ideal for motor control. It operates on a single supply voltage of 3.3V or 5V and incorporates low power modes for energy efficiency. This microcontroller is designed for applications requiring robust processing capabilities and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, 32-bit ARM7TDMI, operates at a speed of 60 MHz and is housed in a LQFP-100 package. It features a 32-bit RISC CPU with a performance of 54 DMIPS. The device includes up to 256 KB of Flash program memory and 16 KB of SRAM, along with a 10-bit ADC that supports multiple channels and programmable features. It offers a variety of communication interfaces, including I2C, multiple UARTs, SSP, USB, and CAN, making it suitable for diverse applications. The microcontroller supports up to 72 GPIOs with high sink capabilities and includes several timers, including a PWM timer ideal for motor control. It operates on a single supply voltage of 3.3V or 5V and incorporates low power modes for energy efficiency. This microcontroller is designed for applications requiring robust processing capabilities and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5750-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5750-ND
Microcontrollers 497-5750-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 128KB 16KB Embedded Microcontroller MCU
685-STR750FV1T6
32-bit 60MHz 128KB 16KB Embedded Microcontroller MCU 685-STR750FV1T6
32-bit ARM MCU, 60MHz, 128KB Flash, 16KB RAM, LQFP, 72 I/O Product overview: STR750FV1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR750FV1T6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 60MHz, 128KB Flash, 16KB RAM, LQFP, 72 I/O Product overview: STR750FV1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR750FV1T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - STR750FV1T6 - 1261970-STR750FV1T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR750FV1T6
1261970-STR750FV1T6
Embedded - Embedded - Microcontrollers - STR750FV1T6 1261970-STR750FV1T6
Manufacturer: STMicroelectronics Win Source Part Number: 1261970-STR750FV1T6 Packaging: Tray Mounting Style: SMD Core Processor: ARM7 Speed: 60MHz Connectivity: CANbus, I2C, SPI, SSI, SSP, UART/USART, USB Peripherals: DMA, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Supply Voltage: 3V ~ 5.5V Family Name: STR750FV1 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): LM3S2948-IQC80(T); LM3S1918-IQC100-A2T; LM3S2651-IQC80; Introduction Date: September 25, 2006 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: STR75*F Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 72 Date RAM Size: 16K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261970-STR750FV1T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 60MHz
Connectivity: CANbus, I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals: DMA, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Supply Voltage: 3V ~ 5.5V
Family Name: STR750FV1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): LM3S2948-IQC80(T); LM3S1918-IQC100-A2T; LM3S2651-IQC80;
Introduction Date: September 25, 2006
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: STR75*F
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 72
Date RAM Size: 16K x 8

Buy Now
Embedded - Microcontrollers - STR750FV1T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR750FV1T6
Embedded - Microcontrollers STR750FV1T6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR750FV1T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR750FV1T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR750FV1T6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STR750FV1T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR750FV1T6
Microcontrollers STR750FV1T6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STR750FV1T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR750FV1T6
Microcontrollers STR750FV1T6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR750FV1T6
ARM Microcontrollers - MCU STR750FV1T6
ARM Microcontrollers - MCU 32-BITS MICROS

ARM Microcontrollers - MCU 32-BITS MICROS

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Stmicroelectronics - 34M2673 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Stmicroelectronics
34M2673
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Stmicroelectronics 34M2673
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-100; Product Range:STR7 ARM7 Microcontrollers; Architecture:ARM7TDM I; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-100; Product Range:STR7 ARM7 Microcontrollers; Architecture:ARM7TDMI; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5750-ND 685-STR750FV1T6 1261970-STR750FV1T6 STR750FV1T6 STR750FV1T6 STR750FV1T6 STR750FV1T6 STR750FV1T6 34M2673
Product Name Microcontrollers 32-bit 60MHz 128KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR750FV1T6 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 16x10b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details