STMicroelectronics, Inc. 8-bit 8KB 16MHz Embedded Microcontroller MCU STM8S903F3M6

Description
8-bit MCU, 8KB Flash, 16MHz, SO, I2C, SPI, UART, 16 I/O Product overview: STM8S903F3M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8KB Flash, 16MHz, SO, I2C, SPI, UART, 16 I/O Product overview: STM8S903F3M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8S903F3M6
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8S903F3M6
8-bit MCU, 8KB Flash, 16MHz, SO, I2C, SPI, UART, 16 I/O Product overview: STM8S903F3M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, SO, I2C, SPI, UART, 16 I/O Product overview: STM8S903F3M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S903F3M6 - 756948-STM8S903F3M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S903F3M6
756948-STM8S903F3M6
Embedded - Embedded - Microcontrollers - STM8S903F3M6 756948-STM8S903F3M6
Manufacturer: STMicroelectronics Win Source Part Number: 756948-STM8S903F3M6 Series: STM8S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S903F3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): COPCJ842-XXX/M; MC68HC08JB1DWE; Z86E0208HEC1925TR; Introduction Date: June 03, 2009 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 756948-STM8S903F3M6
Series: STM8S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supply Voltage: 2.95 V ~ 5.5 V
Family Name: STM8S903F3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): COPCJ842-XXX/M; MC68HC08JB1DWE; Z86E0208HEC1925TR;
Introduction Date: June 03, 2009
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-15836-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15836-5-ND
Microcontrollers 497-15836-5-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Microcontrollers - STM8S903F3M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903F3M6
Microcontrollers STM8S903F3M6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903F3M6
8-bit Microcontrollers - MCU STM8S903F3M6
8-bit Microcontrollers - MCU 8-bit Performance LN 16 Mhz 8kb Flash

8-bit Microcontrollers - MCU 8-bit Performance LN 16 Mhz 8kb Flash

Buy Now Datasheet
Microcontrollers - STM8S903F3M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S903F3M6
Microcontrollers STM8S903F3M6
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903F3M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903F3M6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903F3M6
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - STM8S903F3M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903F3M6
Embedded - Microcontrollers STM8S903F3M6
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S903F3M6 756948-STM8S903F3M6 497-15836-5-ND STM8S903F3M6 STM8S903F3M6 STM8S903F3M6 STM8S903F3M6 STM8S903F3M6
Product Name 8-bit 8KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S903F3M6 Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; SO SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295", 7.50mm Width) Other; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C161PIL25FCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
5 suppliers