STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8TL53C4U6 STM8TL53C4U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795761-STM8TL53C4U6 Series: STM8T Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 48-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, ProxSense, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8TL53C4 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UFQFPN Alternative Parts (Cross-Reference): MC9S08RE16CFDE; CY8C20066-24LTXI; SAK-XC874-16FVA 5V AC; CY8C20646A-24LTXI; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795761-STM8TL53C4U6 Series: STM8T Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 48-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, ProxSense, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8TL53C4 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UFQFPN Alternative Parts (Cross-Reference): MC9S08RE16CFDE; CY8C20066-24LTXI; SAK-XC874-16FVA 5V AC; CY8C20646A-24LTXI; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8TL53C4U6 - 795761-STM8TL53C4U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8TL53C4U6
795761-STM8TL53C4U6
Embedded - Embedded - Microcontrollers - STM8TL53C4U6 795761-STM8TL53C4U6
Manufacturer: STMicroelectronics Win Source Part Number: 795761-STM8TL53C4U6 Series: STM8T Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 48-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, ProxSense, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8TL53C4 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UFQFPN Alternative Parts (Cross-Reference): MC9S08RE16CFDE; CY8C20066-24LTXI; SAK-XC874-16FVA 5V AC; CY8C20646A-24LTXI; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795761-STM8TL53C4U6
Series: STM8T
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 48-UFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, ProxSense, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM8TL53C4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-UFQFPN
Alternative Parts (Cross-Reference): MC9S08RE16CFDE; CY8C20066-24LTXI; SAK-XC874-16FVA 5V AC; CY8C20646A-24LTXI;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-13699-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13699-ND
Microcontrollers 497-13699-ND
STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
8-bit 16MHz 16KB 4KB Embedded Microcontroller MCU - 685-STM8TL53C4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 16KB 4KB Embedded Microcontroller MCU
685-STM8TL53C4U6
8-bit 16MHz 16KB 4KB Embedded Microcontroller MCU 685-STM8TL53C4U6
8-bit MCU, 16MHz, 16KB Flash, 4KB RAM, I2C/SPI/UART, UFQFPN Product overview: STM8TL53C4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8TL53C4U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 16KB Flash, 4KB RAM, I2C/SPI/UART, UFQFPN Product overview: STM8TL53C4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8TL53C4U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8TL53C4U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8TL53C4U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8TL53C4U6
IC MCU 8BIT 16KB FLASH 48UFQFPN

IC MCU 8BIT 16KB FLASH 48UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM8TL53C4U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8TL53C4U6
Embedded - Microcontrollers STM8TL53C4U6
IC MCU 8BIT 16KB FLASH 48UFQFPN

IC MCU 8BIT 16KB FLASH 48UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8TL53C4U6
8-bit Microcontrollers - MCU STM8TL53C4U6
8-bit Microcontrollers - MCU 8-bit Ultra-Low PWR 16kB ProxSense SPI

8-bit Microcontrollers - MCU 8-bit Ultra-Low PWR 16kB ProxSense SPI

Buy Now Datasheet
Microcontrollers - STM8TL53C4U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8TL53C4U6
Microcontrollers STM8TL53C4U6
STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795761-STM8TL53C4U6 497-13699-ND 685-STM8TL53C4U6 STM8TL53C4U6 STM8TL53C4U6 STM8TL53C4U6 STM8TL53C4U6
Product Name Embedded - Embedded - Microcontrollers - STM8TL53C4U6 Microcontrollers 8-bit 16MHz 16KB 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details