IC MCU SLAVE DISEQC 20TSSOP
8-bit Microcontrollers - MCU DiSEqC slave MCU 8-Bit 16MHz LNB
IC MCU SLAVE DISEQC 20TSSOP
IC MCU SLAVE DISEQC 20TSSOP
IC MCU SLAVE DISEQC 20TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM8SPLNB1P6-ND | STM8SPLNB1P6 | STM8SPLNB1P6 | STM8SPLNB1P6 | STM8SPLNB1P6 |
| Product Name | Application Specific Microcontrollers | 8-bit Microcontrollers - MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Supply Voltage | 2.95 to 5.5 volts | 2.95 to 5.5 volts | |||
| Package Type | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Operating Range | SaTCR LNBs and Switchers |