STMicroelectronics, Inc. Microcontrollers STM8TL52F4P6TR

Description
STM8A STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
STM8A STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8TL52F4P6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8TL52F4P6TR-ND
Microcontrollers STM8TL52F4P6TR-ND
STM8A STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

STM8A STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8TL52F4P6TR - 795760-STM8TL52F4P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8TL52F4P6TR
795760-STM8TL52F4P6TR
Embedded - Embedded - Microcontrollers - STM8TL52F4P6TR 795760-STM8TL52F4P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 795760-STM8TL52F4P6T R Series: STM8T Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8A Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, ProxSense, PWM, WDT Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8TL52F4 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SAK-XC864L-1FRI 5V AA; N76E003AT20; AT89LP4052-20XU; AT89LP4052-20XI; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795760-STM8TL52F4P6TR
Series: STM8T
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8A
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, ProxSense, PWM, WDT
Number of I/O: 12
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM8TL52F4
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SAK-XC864L-1FRI 5V AA; N76E003AT20; AT89LP4052-20XU; AT89LP4052-20XI;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Industrial 8-bit 16KB 3.6V Embedded Microcontroller MCU - 685-STM8TL52F4P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 16KB 3.6V Embedded Microcontroller MCU
685-STM8TL52F4P6TR
Industrial 8-bit 16KB 3.6V Embedded Microcontroller MCU 685-STM8TL52F4P6TR
8-bit MCU, 16KB Flash, 1.65-3.6V, Industrial, 20-Pin Product overview: STM8TL52F4P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8TL52F4P6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 1.65-3.6V, Industrial, 20-Pin Product overview: STM8TL52F4P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8TL52F4P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8TL52F4P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8TL52F4P6TR
Embedded - Microcontrollers STM8TL52F4P6TR
IC MCU 8BIT 16KB FLASH 20TSSOP

IC MCU 8BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8TL52F4P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8TL52F4P6TR
Microcontrollers STM8TL52F4P6TR
STM8A STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

STM8A STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8TL52F4P6TR
8-bit Microcontrollers - MCU STM8TL52F4P6TR
8-bit Microcontrollers - MCU 8-bit, ultra-low-power, touch-sensing MCUs with 16-Kbyte Flash and proximity detection

8-bit Microcontrollers - MCU 8-bit, ultra-low-power, touch-sensing MCUs with 16-Kbyte Flash and proximity detection

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8TL52F4P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8TL52F4P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8TL52F4P6TR
IC MCU 8BIT 16KB FLASH 20TSSOP

IC MCU 8BIT 16KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8TL52F4P6TR-ND 795760-STM8TL52F4P6TR 685-STM8TL52F4P6TR STM8TL52F4P6TR STM8TL52F4P6TR STM8TL52F4P6TR STM8TL52F4P6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8TL52F4P6TR Industrial 8-bit 16KB 3.6V Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 16 KB 4 KB 4 KB
ROM 16 KB 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details