TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH PG-BGA-416
IC MCU 32BIT 2MB FLASH 416BGA
IC MCU 32BIT 2MB FLASH 416BGA
32-bit Microcontrollers - MCU 32 BIT FLASH
TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH PG-BGA-416
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC1796256F150EBEKXUMA2-ND | TC1796256F150EBEKXUMA2 | TC1796256F150EBEKXUMA2 | TC1796256F150EBEKXUMA2 | TC1796256F150EBEKXUMA2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | ||
| Bits | Other; A/D 44x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 2000 KB |