ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
32-bit ARM MCU, 66MHz, 256KB Flash, USB, CAN, 4 ADC, LQFP Product overview: STR712FR2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR712FR2T6 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU 256K Flash 64K RAM
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
IC MCU 32BIT 256KB FLASH 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-4515-ND | 685-STR712FR2T6 | STR712FR2T6 | STR712FR2T6 | STR712FR2T6 | STR712FR2T6 | STR712FR2T6 |
| Product Name | Microcontrollers | 32-bit 66MHz 256KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | |||
| Bits | Other; A/D 4x12b | ||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |