STMicroelectronics, Inc. 8-bit 16 MHz Embedded Microcontroller MCU STM8S903F3P3

Description
Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903F3P3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903F3P3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8S903F3P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16 MHz Embedded Microcontroller MCU
685-STM8S903F3P3
8-bit 16 MHz Embedded Microcontroller MCU 685-STM8S903F3P3
Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903F3P3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P3 can be used for catalog matching and distributor lookup.

Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903F3P3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262030-STM8S903F3P3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262030-STM8S903F3P3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262030-STM8S903F3P3
Win Source Part Number: 1262030-STM8S903F3P3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tube Standard Package: 74 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8

Win Source Part Number: 1262030-STM8S903F3P3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 16MHz
Package: Tube
Standard Package: 74
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - STM8S903F3P3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8S903F3P3-ND
Microcontrollers STM8S903F3P3-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903F3P3
8-bit Microcontrollers - MCU STM8S903F3P3
8-bit Microcontrollers - MCU 8-bit Performance LN 16 Mhz 8kb Flash

8-bit Microcontrollers - MCU 8-bit Performance LN 16 Mhz 8kb Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903F3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903F3P3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903F3P3
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - STM8S903F3P3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903F3P3
Embedded - Microcontrollers STM8S903F3P3
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8S903F3P3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903F3P3
Microcontrollers STM8S903F3P3
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S903F3P3 1262030-STM8S903F3P3 STM8S903F3P3-ND STM8S903F3P3 STM8S903F3P3 STM8S903F3P3 STM8S903F3P3
Product Name 8-bit 16 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 8 KB 1 KB 1 KB 1 KB
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; TSSOP SSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details