TC264 - AURIX TriCore 32-bit microcontroller
TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-144-22
32-bit Microcontrollers - MCU 32 BIT AURIX
TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-144-22
IC MCU 32BIT 2.5MB FLASH 144LQFP
IC MCU 32BIT 2.5MB FLASH 144LQFP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC264D40F200NBCLXUMA1 | 448-TC264D40F200NBCLXUMA1TR-ND | TC264D40F200NBCLXUMA1 | TC264D40F200NBCLXUMA1 | TC264D40F200NBCLXUMA1 | TC264D40F200NBCLXUMA1 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| Package Type | QFP; Other; PG-LQFP-144 | LFQP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | Other; 144-LQFP Exposed Pad | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |||
| Bits | Other; A/D 48x12b SAR, 3 x Sigma-Delta |