ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH
32-bit ARM MCU, 60MHz, 128KB Flash, 16KB RAM, LQFP, 72 I/O Product overview: STR755FV1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR755FV1T6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261974-STR755FV1T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 60MHz
Connectivity: I2C, SPI, SSI, SSP, UART/USART
Peripherals: DMA, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: STR75*F
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 72
Date RAM Size: 16K x 8
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH
ARM Microcontrollers - MCU 32-BITS MICROS
IC MCU 32BIT 128KB FLASH 100LQFP
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-100; Product Range:STR7 ARM7 Microcontrollers; Architecture:ARM7TDM
IC MCU 32BIT 128KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-5758-ND | 685-STR755FV1T6 | 1261974-STR755FV1T6 | STR755FV1T6 | STR755FV1T6 | STR755FV1T6 | 34M2686 | STR755FV1T6 |
| Product Name | Microcontrollers | 32-bit 60MHz 128KB 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STR755FV1T6 | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Stmicroelectronics | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Bits | Other; A/D 16x10b | |||||||
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |