ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
Win Source Part Number: 1097257-STR710FZ2H6T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STR7
Core Processor: ARM7®
Speed: 66MHz
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals: PWM, WDT
Number of I/O: 48
Program Memory Size: 256KB (256K x 8 + 16K)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Package / Case: 144-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): Q32M210F08ALNA; STR710FZ1T6; STR710FZ1H6; STR710RZT6; LM3S2911-IBZ50-A2; LM3S2948-IBZ50-A2; LM3S1958-IBZ50-A2;
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19408-6,STR710FZ
Base Product Number: STR710
Product Status: Obsolete
32-bit ARM MCU, 66MHz, 256KB Flash, USB, CAN, LFBGA Product overview: STR710FZ2H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710FZ2H6TR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 144BGA
IC MCU 32BIT 256KB FLASH 144BGA
ARM Microcontrollers - MCU ARM7TDMI 32-bit Flash, USB, CAN 5x
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-19408-2-ND | 1097257-STR710FZ2H6TR | 685-STR710FZ2H6TR | STR710FZ2H6TR | STR710FZ2H6TR | STR710FZ2H6TR | STR710FZ2H6TR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 66MHz 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | |||
| Bits | Other; A/D 4x12b | ||||||
| RAM | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |