TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 512KB (512K x 8) FLASH PG-TQFP-144-27
32-bit Microcontrollers - MCU 32 BIT AURIX
IC MCU 32BIT 512KB FLASH 144TQFP
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 512KB (512K x 8) FLASH PG-TQFP-144-27
IC MCU 32BIT 512KB FLASH 144TQFP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC214L8F133FABKXUMA1-ND | TC214L8F133FABKXUMA1 | TC214L8F133FABKXUMA1 | TC214L8F133FABKXUMA1 | TC214L8F133FABKXUMA1 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | ||
| Bits | Other; A/D 24x12b | ||||
| RAM | 56 KB | 56 KB | 56 KB | ||
| ROM | 512 KB |