STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S903K3T6CTR STM8S903K3T6CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038693-STM8S903K3T6C TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Family Name: STM8S903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MC68HC05P6FB; PCD3353AH; S9S08AW16AECLM; M37540M4V-443GP#X2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038693-STM8S903K3T6C TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Family Name: STM8S903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MC68HC05P6FB; PCD3353AH; S9S08AW16AECLM; M37540M4V-443GP#X2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S903K3T6CTR - 038693-STM8S903K3T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S903K3T6CTR
038693-STM8S903K3T6CTR
Embedded - Embedded - Microcontrollers - STM8S903K3T6CTR 038693-STM8S903K3T6CTR
Manufacturer: STMicroelectronics Win Source Part Number: 038693-STM8S903K3T6C TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Family Name: STM8S903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MC68HC05P6FB; PCD3353AH; S9S08AW16AECLM; M37540M4V-443GP#X2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038693-STM8S903K3T6CTR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 7x10b
Family Name: STM8S903
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): MC68HC05P6FB; PCD3353AH; S9S08AW16AECLM; M37540M4V-443GP#X2;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8S903K3T6CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16 MHz Embedded Microcontroller MCU
685-STM8S903K3T6CTR
8-bit 16 MHz Embedded Microcontroller MCU 685-STM8S903K3T6CTR
Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903K3T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3T6CTR can be used for catalog matching and distributor lookup.

Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903K3T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18866-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18866-2-ND
Microcontrollers 497-18866-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18866-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18866-1-ND
Microcontrollers 497-18866-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18866-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18866-6-ND
Microcontrollers 497-18866-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8S903K3T6CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903K3T6CTR
Embedded - Microcontrollers STM8S903K3T6CTR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S903K3T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903K3T6CTR
Microcontrollers STM8S903K3T6CTR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903K3T6CTR
8-bit Microcontrollers - MCU STM8S903K3T6CTR
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM

8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903K3T6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903K3T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903K3T6CTR
Mainstream Application specific

Mainstream Application specific

Supplier's Site
Microcontrollers - STM8S903K3T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S903K3T6CTR
Microcontrollers STM8S903K3T6CTR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S903K3T6CTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S903K3T6CTR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S903K3T6CTR
8KB 2.95V~5.5V STM8 16MHz 28 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 2.95V~5.5V STM8 16MHz 28 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 038693-STM8S903K3T6CTR 685-STM8S903K3T6CTR 497-18866-2-ND STM8S903K3T6CTR STM8S903K3T6CTR STM8S903K3T6CTR STM8S903K3T6CTR STM8S903K3T6CTR STM8S903K3T6CTR
Product Name Embedded - Embedded - Microcontrollers - STM8S903K3T6CTR 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 640 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers