32-bit ARM7 MCU, 36MHz, 128KB FLASH, 16KB RAM, TQFP Product overview: STR736FV1T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR736FV1T7 can be used for catalog matching and distributor lookup.
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
IC MCU 32BIT 128KB FLASH 100LQFP
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI
ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI
IC MCU 32BIT 128KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STR736FV1T7 | 497-5145-ND | STR736FV1T7 | STR736FV1T7 | 761-STR736FV1T7 | STR736FV1T7 | STR736FV1T7 |
| Product Name | 32-bit 36MHz 128KB 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | |||
| Serial Interface | I2C, SPI, UART, USART | SPI; UART; USART | I²C; SPI; UART; USART; I2C, SPI, UART, USART | ||||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP |