Infineon Technologies AG 32-bit 32BIT 2MB Embedded Microcontroller MCU TC237LP32F200NACKXUMA1

Description
TC237 - AURIX TriCore 32-bit microcontroller
Request a Quote Datasheet
Description
TC237 - AURIX TriCore 32-bit microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TC237 - AURIX TriCore 32-bit microcontroller

TC237 - AURIX TriCore 32-bit microcontroller

Supplier's Site Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-TC237LP32F200NACKXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-TC237LP32F200NACKXUMA1
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-TC237LP32F200NACKXUMA1
IC MCU 32BIT 2MB FLASH 292LFBGA Product overview: TC237LP32F200NACKXUM A1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TC237LP32F200NAC KXUMA1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 292LFBGA Product overview: TC237LP32F200NACKXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TC237LP32F200NACKXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1091107-TC237LP32F200NACKXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1091107-TC237LP32F200NACKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1091107-TC237LP32F200NACKXUMA1
Win Source Part Number: 1091107-TC237LP32F20 0NACKXUMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AURIX™ Core Processor: TriCore™ Speed: 200MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, FlexRay, LINbus, QSPI Peripherals: DMA, WDT Number of I/O: 78 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 192K x 8 Data Converters: A/D 24x12b Oscillator Type: External Package / Case: 292-LFBGA Supplier Device Package: PG-LFBGA-292-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 1.17V ~ 1.43V, 2.97V ~ 5.5V Alternative Parts (Cross-Reference): TC237LP32F200NACKXUM A1SAK-TC237LP-32F200 N AC; SAK-TC237LP-32F200NA C; SP001397698; ECCN: 5A002A1 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: TC237LP32F200NACKXUM A1TR,TC237LP32F200NA CKXUMA1DKR,SP0013976 98,IFEINFTC237LP32F2 00NACKXUMA1,TC237LP3 2F200NACKXUMA1-ND,TC 237LP32F200NACKXUMA1 CT,2156-TC237LP32F20 0NACKXUMA1 Base Product Number: TC237LP32

Win Source Part Number: 1091107-TC237LP32F200NACKXUMA1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AURIX™
Core Processor: TriCore™
Speed: 200MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, FlexRay, LINbus, QSPI
Peripherals: DMA, WDT
Number of I/O: 78
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 128K x 8
RAM Size: 192K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Package / Case: 292-LFBGA
Supplier Device Package: PG-LFBGA-292-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 1.17V ~ 1.43V, 2.97V ~ 5.5V
Alternative Parts (Cross-Reference): TC237LP32F200NACKXUMA1SAK-TC237LP-32F200N AC; SAK-TC237LP-32F200NAC; SP001397698;
ECCN: 5A002A1
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: TC237LP32F200NACKXUMA1TR,TC237LP32F200NACKXUMA1DKR,SP001397698,IFEINFTC237LP32F200NACKXUMA1,TC237LP32F200NACKXUMA1-ND,TC237LP32F200NACKXUMA1CT,2156-TC237LP32F200NACKXUMA1
Base Product Number: TC237LP32

Buy Now Datasheet
Microcontrollers - TC237LP32F200NACKXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-LFBGA-292-6

TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-LFBGA-292-6

Buy Now Datasheet
Microcontrollers - TC237LP32F200NACKXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-LFBGA-292-6

TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-LFBGA-292-6

Buy Now Datasheet
Microcontrollers - TC237LP32F200NACKXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-LFBGA-292-6

TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-LFBGA-292-6

Buy Now Datasheet
Microcontrollers - TC237LP32F200NACKXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TC237LP32F200NACKXUMA1
Microcontrollers TC237LP32F200NACKXUMA1
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-LFBGA-292-6

TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-LFBGA-292-6

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TC237LP32F200NACKXUMA1
32-bit Microcontrollers - MCU TC237LP32F200NACKXUMA1
32-bit Microcontrollers - MCU 32 BIT AURIX

32-bit Microcontrollers - MCU 32 BIT AURIX

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TC237LP32F200NACKXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TC237LP32F200NACKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers TC237LP32F200NACKXUMA1
IC MCU 32BIT 2MB FLASH 292LFBGA

IC MCU 32BIT 2MB FLASH 292LFBGA

Supplier's Site
Embedded - Microcontrollers - TC237LP32F200NACKXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TC237LP32F200NACKXUMA1
Embedded - Microcontrollers TC237LP32F200NACKXUMA1
IC MCU 32BIT 2MB FLASH 292LFBGA

IC MCU 32BIT 2MB FLASH 292LFBGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TC237LP32F200NACKXUMA1 685-TC237LP32F200NACKXUMA1 1091107-TC237LP32F200NACKXUMA1 TC237LP32F200NACKXUMA1DKR-ND TC237LP32F200NACKXUMA1 TC237LP32F200NACKXUMA1 TC237LP32F200NACKXUMA1 TC237LP32F200NACKXUMA1
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Package Type BGA; Other; PG-LFBGA-292 Other; Tape & Reel (TR) Other; 292-LFBGA BGA; Other; 292-LFBGA BGA; Other; 292-LFBGA
RAM 192 KB 2000 KB 192 KB 192 KB 192 KB
Supply Voltage 1.17 to 5.5 volts 1.17 to 5.5 volts 1.17 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7622AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details