STMicroelectronics, Inc. Microcontrollers STM8S903F3M3

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-16861-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16861-ND
Microcontrollers 497-16861-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262029-STM8S903F3M3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262029-STM8S903F3M3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262029-STM8S903F3M3
Win Source Part Number: 1262029-STM8S903F3M3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16861 Base Product Number: STM8

Win Source Part Number: 1262029-STM8S903F3M3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 16MHz
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16861
Base Product Number: STM8

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8S903F3M3
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8S903F3M3
8-Bit MCU, 8KB Flash, 16MHz, 20-Pin, Automotive Product overview: STM8S903F3M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M3 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB Flash, 16MHz, 20-Pin, Automotive Product overview: STM8S903F3M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S903F3M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903F3M3
Microcontrollers STM8S903F3M3
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Microcontrollers - STM8S903F3M3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903F3M3
Embedded - Microcontrollers STM8S903F3M3
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903F3M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903F3M3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903F3M3
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903F3M3
8-bit Microcontrollers - MCU STM8S903F3M3
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-16861-ND 1262029-STM8S903F3M3 685-STM8S903F3M3 STM8S903F3M3 STM8S903F3M3 STM8S903F3M3 STM8S903F3M3
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 5x10b
RAM 1 KB 8 KB 1 KB 1 KB
ROM 8 KB 640 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details