STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
MCU 8Bit STM8S 128KB Flash LQFP48
MCU 8Bit STM8S 128KB Flash LQFP48
MCU 8Bit STM8S 128KB Flash LQFP48
Manufacturer: STMicroelectronics
Win Source Part Number: 935515-STM8S208CBT6
Series: STM8S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Core Processor: STM8
Speed: 24MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.95V ~ 5.5V
Family Name: STM8
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
8-bit MCU, 128KB Flash, 24MHz, LQFP, 38 I/O, 16 ADC Product overview: STM8S208CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208CBT6 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 128KB FLASH 48LQFP
MCU, 8BIT, STM8, 24MHZ, LQFP-48; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:38I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU
IC MCU 8BIT 128KB FLASH 48LQFP
IC MCU 8BIT 128KB FLASH 48LQFP
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-8943-ND | 7250007 | 7250007P | 935515-STM8S208CBT6 | 685-STM8S208CBT6 | STM8S208CBT6 | 24AC5469 | STM8S208CBT6 | STM8S208CBT6 | STM8S208CBT6 | STM8S208CBT6 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - STM8S208CBT6 | 8-bit 128KB 24MHz Embedded Microcontroller MCU | Microcontrollers | Mcu, 8Bit, Stm8, 24Mhz, Lqfp-48; Product Range Stmicroelectronics | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||||
| Bits | Other; A/D 10x10b | ||||||||||
| RAM | 6 KB | 6 KB | 128 KB | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | |||
| ROM | 128 KB | 128 KB | 128 KB | 2 KB |