STMicroelectronics, Inc. 8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU STM8S903F3P6TR

Description
8-bit MCU, 8KB Flash, 16MHz, 16 I/O, I2C, SPI, UART, TSSOP Product overview: STM8S903F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8KB Flash, 16MHz, 16 I/O, I2C, SPI, UART, TSSOP Product overview: STM8S903F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU - 685-STM8S903F3P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU
685-STM8S903F3P6TR
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU 685-STM8S903F3P6TR
8-bit MCU, 8KB Flash, 16MHz, 16 I/O, I2C, SPI, UART, TSSOP Product overview: STM8S903F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 16 I/O, I2C, SPI, UART, TSSOP Product overview: STM8S903F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19404-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19404-1-ND
Microcontrollers 497-19404-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19404-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19404-2-ND
Microcontrollers 497-19404-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19404-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19404-6-ND
Microcontrollers 497-19404-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262051-STM8S903F3P6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262051-STM8S903F3P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262051-STM8S903F3P6TR
Win Source Part Number: 1262051-STM8S903F3P6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM8S903F3P6TR,497-1 9404-1,497-19404-2,4 97-19404-6 Base Product Number: STM8

Win Source Part Number: 1262051-STM8S903F3P6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM8S903F3P6TR,497-19404-1,497-19404-2,497-19404-6
Base Product Number: STM8

Buy Now Datasheet
Embedded - Microcontrollers - STM8S903F3P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903F3P6TR
Embedded - Microcontrollers STM8S903F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8S903F3P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903F3P6TR
Microcontrollers STM8S903F3P6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903F3P6TR
8-bit Microcontrollers - MCU STM8S903F3P6TR
8-bit Microcontrollers - MCU App specific line 8-bit MCU 8Kb

8-bit Microcontrollers - MCU App specific line 8-bit MCU 8Kb

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903F3P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903F3P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S903F3P6TR 497-19404-1-ND 1262051-STM8S903F3P6TR STM8S903F3P6TR STM8S903F3P6TR STM8S903F3P6TR STM8S903F3P6TR
Product Name 8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 1 KB 1 KB 8 KB 1 KB 1 KB
Supply Voltage 6.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - C167CSLMCAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
6 suppliers